Stafford Manufacturing Corp. Stainless Steel One Piece Clamp-Type 7C214

Description
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel One Piece Clamp-Type - 7C214 - Stafford Manufacturing Corp.
North Reading, MA, USA
Stainless Steel One Piece Clamp-Type
7C214
Stainless Steel One Piece Clamp-Type 7C214
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Smooth bore protects shafts from damage Superior holding power over set-screw type collars

316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment.
1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Provide corrosion resistance in harsh environments
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 7C214
Product Name Stainless Steel One Piece Clamp-Type
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 8236948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.31 inch (8.0 mm)
Bore 0.276 inch (7.0 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
0.9998
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.62 inch (15.9 mm)
View Details