The One Piece Aluminum Clamp Type Collar, part number 7A314, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar is precision machined, non-marring, and easy to adjust, ensuring high clamping power. It is made from 2024-T351 aluminum and has a low profile design. The collar has a bore size of 3-7/8 inches, an outside diameter of 5.250 inches, and a width of 0.875 inches. It weighs approximately 0.85 pounds and is compliant with RoHS2 and REACH regulations. The screw size is 3/8-24 x 1, made from alloy steel, and does not have a recessed screw.
1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon , Delrin
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 7A314 |
| Product Name | One Piece Aluminum Clamp Type Collars |
| Collar Type | One Piece Clamp Style (Non-Threaded) |
| Collar Material | Aluminum |
| Axial Load | 5500 lbs (2494 kg) |
| Units | English |