Stafford Manufacturing Corp. Aluminum Clamp-Type Couplings with Keyways 7A010010FK

Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Clamp-Type Coupling with Keyways, part number 7A010010FK, is designed for aligning two shafts with zero backlash. It features a two-piece construction that allows for easy assembly and adjustment. This coupling is precision machined from aluminum alloy 2011 and has a low profile design. It includes standard keyways that enhance torque capacity and maintain fixed shaft phasing. The coupling has a bore size of 5/8 inches and an outside diameter of 1.313 inches. It weighs approximately 0.23 pounds and is compliant with RoHS2 and REACH regulations. The coupling is suitable for applications requiring high clamping power and is manufactured in the USA.

Datasheet Summary
Powered by GS/AI

The Aluminum Clamp-Type Coupling with Keyways, part number 7A010010FK, is designed for aligning two shafts with zero backlash. It features a two-piece construction that allows for easy assembly and adjustment. This coupling is precision machined from aluminum alloy 2011 and has a low profile design. It includes standard keyways that enhance torque capacity and maintain fixed shaft phasing. The coupling has a bore size of 5/8 inches and an outside diameter of 1.313 inches. It weighs approximately 0.23 pounds and is compliant with RoHS2 and REACH regulations. The coupling is suitable for applications requiring high clamping power and is manufactured in the USA.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Clamp-Type Couplings with Keyways - 7A010010FK - Stafford Manufacturing Corp.
North Reading, MA, USA
Aluminum Clamp-Type Couplings with Keyways
7A010010FK
Aluminum Clamp-Type Couplings with Keyways 7A010010FK
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles

Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

features:

  • Mate two shafts with zero backlash
  • Two pieces for convenient assembly and adjustment
  • Smooth bore protects shafts from damage
  • Available with straight-through or stepped bores
  • Offered in High Strength, Low Profile and Heavy Duty styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 7A010010FK
Product Name Aluminum Clamp-Type Couplings with Keyways
Design Two Piece Clamping Style
Features Keyway
Material Aluminum
Units English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

2.5mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM025040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.0984 inch (2.5 mm)
O.D. 0.4331 inch (11 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
Taper Lock Rigid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material GG20 Cast Iron
Units English Design Arrangement; Metric Design Arrangement
Bore 1 1.26 to 4.92 inch (32 to 125 mm)
View Details