Stafford Manufacturing Corp. Two Piece Aluminum Clamp-Type Couplings 7A010010F

Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet
Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece Aluminum Clamp-Type Couplings - 7A010010F - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Aluminum Clamp-Type Couplings
7A010010F
Two Piece Aluminum Clamp-Type Couplings 7A010010F
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles

Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Mate two shafts with zero backlash
  • Two pieces for convenient assembly and adjustment
  • Smooth bore protects shafts from damage
  • Available with straight-through or stepped bores
  • Offered in High Strength, Low Profile and Heavy Duty styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 7A010010F
Product Name Two Piece Aluminum Clamp-Type Couplings
Design Two Piece Clamping Style
Material Aluminum
Units English Design Arrangement
Bore 1 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
12mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 3 & 3mm. - S51CAYM030030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details