Stafford Manufacturing Corp. Set Screw Steel Collars 6L105

Description
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel
Datasheet
Description
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Steel Collars - 6L105 - Stafford Manufacturing Corp.
North Reading, MA, USA
Set Screw Steel Collars
6L105
Set Screw Steel Collars 6L105
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel

Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.

Features:

  • Simple and economical
  • Available in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 6L105
Product Name Set Screw Steel Collars
Collar Type One Piece Set Screw
Collar Material Steel
Axial Load 5500 lbs (2494 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7784960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.669 inch (17.0 mm)
O.D. 1.26 inch (32.0 mm)
View Details
One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details
2.5mm Bore, 9mm Outside Diameter, 4mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M109025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.16 inch (4.0 mm)
View Details