Stafford Manufacturing Corp. Set Screw Steel Collars 6L101

Description
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel
Datasheet
Description
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Steel Collars - 6L101 - Stafford Manufacturing Corp.
North Reading, MA, USA
Set Screw Steel Collars
6L101
Set Screw Steel Collars 6L101
Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical Available in steel and stainless steel

Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.

Features:

  • Simple and economical
  • Available in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 6L101
Product Name Set Screw Steel Collars
Collar Type One Piece Set Screw
Collar Material Steel
Axial Load 3000 lbs (1361 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 145638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Stainless Steel; 304 Stainless Steel
View Details
C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
Stop Collar - Split, 1.500
Specs
Collar Type Two piece Clamp Style
Bore 1.500 inch (38.1 mm)
View Details