Stafford Manufacturing Corp. Metric One Piece Stainless Steel Couplings 5SM050050

Description
Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings
Datasheet
Description
Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric One Piece Stainless Steel Couplings - 5SM050050 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric One Piece Stainless Steel Couplings
5SM050050
Metric One Piece Stainless Steel Couplings 5SM050050
Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings

Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws.
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fully metric, including clamp screws
  • Mate two shafts with zero backlash
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5SM050050
Product Name Metric One Piece Stainless Steel Couplings
Design One Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
Bore 1 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 6 & 6mm. - S51CYYM060060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details