Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. Standard keyways provide added torque capacity and fixed shaft phasing. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings with Keyways are available with straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 5SM025025K |
| Product Name | 1-Piece Clamp-Type with Keyways Metric Couplings |
| Design | One Piece Clamping Style |
| Material | Stainless Steel |
| Units | Metric Design Arrangement |
| Bore 1 | 0.9843 inch (25 mm) |
| Bore 2 | 0.9843 inch (25 mm) |