Stafford Manufacturing Corp. 2-Piece Clamp-Type with Keyways Metric Couplings 5SM014014FK

Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. Standard keyways provide added torque capacity and fixed shaft phasing. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings with Keyways are available with straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keyways provide added torque capacity and fixed shaft phasing Two pieces for convenient assembly and adjustment Available with straight-through or stepped bores Offered in High Strength and Low Profile styles
Datasheet
Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. Standard keyways provide added torque capacity and fixed shaft phasing. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings with Keyways are available with straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keyways provide added torque capacity and fixed shaft phasing Two pieces for convenient assembly and adjustment Available with straight-through or stepped bores Offered in High Strength and Low Profile styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece Clamp-Type with Keyways Metric Couplings - 5SM014014FK - Stafford Manufacturing Corp.
North Reading, MA, USA
2-Piece Clamp-Type with Keyways Metric Couplings
5SM014014FK
2-Piece Clamp-Type with Keyways Metric Couplings 5SM014014FK
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. Standard keyways provide added torque capacity and fixed shaft phasing. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings with Keyways are available with straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keyways provide added torque capacity and fixed shaft phasing Two pieces for convenient assembly and adjustment Available with straight-through or stepped bores Offered in High Strength and Low Profile styles

Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. Standard keyways provide added torque capacity and fixed shaft phasing. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings with Keyways are available with straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Mate two shafts with zero backlash
  • Keyways provide added torque capacity and fixed shaft phasing
  • Two pieces for convenient assembly and adjustment
  • Available with straight-through or stepped bores
  • Offered in High Strength and Low Profile styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5SM014014FK
Product Name 2-Piece Clamp-Type with Keyways Metric Couplings
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
Bore 1 0.5512 inch (14 mm)
Bore 2 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CQ-1/2-18-ND - DigiKey
Specs
Material Polyoxymethylene (POM)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
CPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units English Design Arrangement
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details