Stafford Manufacturing Corp. Metric Couplings Two Piece Stainless Steel Clamp Style 5SM010010F

Description
Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws. Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings
Datasheet
Description
Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws. Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Couplings Two Piece Stainless Steel Clamp Style - 5SM010010F - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric Couplings Two Piece Stainless Steel Clamp Style
5SM010010F
Metric Couplings Two Piece Stainless Steel Clamp Style 5SM010010F
Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws. Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings

Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws.
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fully metric, including clamp screws
  • Mate two shafts with zero backlash
  • Two pieces for convenient assembly and adjustment
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5SM010010F
Product Name Metric Couplings Two Piece Stainless Steel Clamp Style
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
Bore 1 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
Sleeve Coupling w/ Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Clamping Style
Features Keyway
Material Stainless Steel (optional feature); Carbon / Alloy Steel (optional feature)
View Details
Two-Piece Junior Coupling, 14 / 14mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon. - S5911YMJR141414 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.5512 inch (14 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details