Stafford Manufacturing Corp. Two Piece Stainless Steel Clamp-Type Couplings 5S104104F

Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles Mate two shafts with zero backlash
Datasheet
Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles Mate two shafts with zero backlash
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece Stainless Steel Clamp-Type Couplings - 5S104104F - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Stainless Steel Clamp-Type Couplings
5S104104F
Two Piece Stainless Steel Clamp-Type Couplings 5S104104F
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles Mate two shafts with zero backlash

Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Two pieces for convenient assembly and adjustment
  • Smooth bore protects shafts from damage
  • Available with straight-through or stepped bores
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Mate two shafts with zero backlash
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5S104104F
Product Name Two Piece Stainless Steel Clamp-Type Couplings
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
Bore 1 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 4 & 8mm. - A 5X 9M0408 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details