Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.
features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 5S012012FK |
| Product Name | 2-Piece Stainless Steel Clamp-Type Couplings with Keyways |
| Design | Two Piece Clamping Style |
| Features | Keyway |
| Material | Stainless Steel |
| Units | English Design Arrangement |