Stafford Manufacturing Corp. One-Piece Stainless Steel Clamp-Type Couplings 5S012010

Description
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet
Description
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One-Piece Stainless Steel Clamp-Type Couplings - 5S012010 - Stafford Manufacturing Corp.
North Reading, MA, USA
One-Piece Stainless Steel Clamp-Type Couplings
5S012010
One-Piece Stainless Steel Clamp-Type Couplings 5S012010
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles

Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Mate two shafts with zero backlash
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
  • Available with straight-through or stepped bores
  • Offered in High Strength, Low Profile and Heavy Duty styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5S012010
Product Name One-Piece Stainless Steel Clamp-Type Couplings
Design One Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
Bore 1 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid coupling with bores of 0.25 / 0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details