Stafford Manufacturing Corp. 3-Piece Stainless Steel Clamp-Type Couplings 5S008008T

Description
Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. 3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keeps one shaft in place while the other is moved or changed Smooth bore protects shafts from damage
Datasheet
Description
Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. 3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keeps one shaft in place while the other is moved or changed Smooth bore protects shafts from damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Piece Stainless Steel Clamp-Type Couplings - 5S008008T - Stafford Manufacturing Corp.
North Reading, MA, USA
3-Piece Stainless Steel Clamp-Type Couplings
5S008008T
3-Piece Stainless Steel Clamp-Type Couplings 5S008008T
Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. 3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Keeps one shaft in place while the other is moved or changed Smooth bore protects shafts from damage

Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment.

It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
3-Piece Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Mate two shafts with zero backlash
  • Keeps one shaft in place while the other is moved or changed
  • Smooth bore protects shafts from damage
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5S008008T
Product Name 3-Piece Stainless Steel Clamp-Type Couplings
Design 3-Piece Shrink Disc Clamping Style
Material Stainless Steel
Units English Design Arrangement
Bore 1 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 4 & 4mm. - S51CBYM040040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details