Stafford Manufacturing Corp. One-Piece Stainless Steel Clamp-Type Couplings 5S006006

Description
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Description
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet
Datasheet Summary
Powered by GS/AI

The One-Piece Stainless Steel Clamp-Type Coupling, part number 5S006006, is designed for aligning two shafts with zero backlash, making them function as a single unit. It features a smooth bore that protects the shafts from damage and offers superior torque capacity compared to set-screw-type couplings. This coupling is precision machined and non-marring, ensuring ease of adjustment and high clamping power. It is made from 303 stainless steel and has a torque capacity of 41.25 lb¬?in. The coupling has a bore size of 3/8 in, an outside diameter of 1.063 in, and a total length of 1.625 in. It includes a recessed screw made of 303 stainless steel, contributing to its high strength design. The product is RoHS2 and REACH compliant, indicating its adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The One-Piece Stainless Steel Clamp-Type Coupling, part number 5S006006, is designed for aligning two shafts with zero backlash, making them function as a single unit. It features a smooth bore that protects the shafts from damage and offers superior torque capacity compared to set-screw-type couplings. This coupling is precision machined and non-marring, ensuring ease of adjustment and high clamping power. It is made from 303 stainless steel and has a torque capacity of 41.25 lb¬?in. The coupling has a bore size of 3/8 in, an outside diameter of 1.063 in, and a total length of 1.625 in. It includes a recessed screw made of 303 stainless steel, contributing to its high strength design. The product is RoHS2 and REACH compliant, indicating its adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
One-Piece Stainless Steel Clamp-Type Couplings - 5S006006 - Stafford Manufacturing Corp.
North Reading, MA, USA
One-Piece Stainless Steel Clamp-Type Couplings
5S006006
One-Piece Stainless Steel Clamp-Type Couplings 5S006006
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles

Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Mate two shafts with zero backlash
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
  • Available with straight-through or stepped bores
  • Offered in High Strength, Low Profile and Heavy Duty styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5S006006
Product Name One-Piece Stainless Steel Clamp-Type Couplings
Design One Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Two-Piece Junior Coupling, 14 / 14mm Bore, 52mm Outside Diameter, 54mm Overall Length. Material- Nylon. - S5911YMJR241414 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.5512 inch (14 mm)
View Details