Stafford Manufacturing Corp. One-Piece Stainless Steel Clamp-Type Couplings 5S006004

Description
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet
Description
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One-Piece Stainless Steel Clamp-Type Couplings - 5S006004 - Stafford Manufacturing Corp.
North Reading, MA, USA
One-Piece Stainless Steel Clamp-Type Couplings
5S006004
One-Piece Stainless Steel Clamp-Type Couplings 5S006004
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles

Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Mate two shafts with zero backlash
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
  • Available with straight-through or stepped bores
  • Offered in High Strength, Low Profile and Heavy Duty styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5S006004
Product Name One-Piece Stainless Steel Clamp-Type Couplings
Design One Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
Bore 1 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel / Precision Gear and dial hub, 3mm Bore, 11mm hub Dia. - S2F0MYM080030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1181 inch (3 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Clamp Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
View Details
Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details