Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws.
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 5LM025025 |
| Product Name | Metric One Piece Steel Couplings |
| Design | One Piece Clamping Style |
| Material | Carbon / Alloy Steel |
| Units | Metric Design Arrangement |
| Bore 1 | 0.9843 inch (25 mm) |