Stafford Manufacturing Corp. Metric One Piece Steel Couplings 5LM012012

Description
Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings
Datasheet
Description
Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric One Piece Steel Couplings - 5LM012012 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric One Piece Steel Couplings
5LM012012
Metric One Piece Steel Couplings 5LM012012
Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings

Stafford Metric Rigid Shaft Couplings are fully metric in all specifications, including the clamping screws.
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Metric Clamp-Type Couplings are available in straight-through bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fully metric, including clamp screws
  • Mate two shafts with zero backlash
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5LM012012
Product Name Metric One Piece Steel Couplings
Design One Piece Clamping Style
Material Carbon / Alloy Steel
Units Metric Design Arrangement
Bore 1 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel / Precision Gear and dial hub, 4mm Bore, 14mm hub Dia. - S2F0MYM080040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.1575 inch (4 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details