Stafford Manufacturing Corp. Precision 2-Piece Clamp-Type Sleeve Couplings 5L108108FKPSC

Description
Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is precision machined, non-marring, easy to adjust, with high clamping power. Features: Assure precise shaft alignment for supported shafts Axial runout less than .001 TIR Two pieces for convenient assembly and adjustment Includes standard keyway Smooth bore protects shafts from damage
Datasheet
Description
Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is precision machined, non-marring, easy to adjust, with high clamping power. Features: Assure precise shaft alignment for supported shafts Axial runout less than .001 TIR Two pieces for convenient assembly and adjustment Includes standard keyway Smooth bore protects shafts from damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 2-Piece Clamp-Type Sleeve Couplings - 5L108108FKPSC - Stafford Manufacturing Corp.
North Reading, MA, USA
Precision 2-Piece Clamp-Type Sleeve Couplings
5L108108FKPSC
Precision 2-Piece Clamp-Type Sleeve Couplings 5L108108FKPSC
Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is precision machined, non-marring, easy to adjust, with high clamping power. Features: Assure precise shaft alignment for supported shafts Axial runout less than .001 TIR Two pieces for convenient assembly and adjustment Includes standard keyway Smooth bore protects shafts from damage

Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends.
Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment.
This coupling comes completely apart to allow the most convenient assembly and adjustment. It is precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Assure precise shaft alignment for supported shafts
  • Axial runout less than .001 TIR
  • Two pieces for convenient assembly and adjustment
  • Includes standard keyway
  • Smooth bore protects shafts from damage
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5L108108FKPSC
Product Name Precision 2-Piece Clamp-Type Sleeve Couplings
Design Two Piece Clamping Style
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.5 inch (38.1 mm)
Bore 2 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Fittings, Couplings, and Distributors - 2171-CRQS-1/4-3/8-U-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Rigid Clamp Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
View Details
12mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 3 & 3mm. - S51CAYM030030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
View Details