Stafford Manufacturing Corp. Inch/Metric Conversion Coupling 2-Piece Clamp-Type 5L10230MF

Description
Inch-Metric Conversion Couplings feature one side with an inch-sized bore and the other a metric size. A full range of common sizes is included in the selection. External dimensions and screws are inch. They can be further modified by the user or Stafford to include keyways. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is are precision machined, non-marring, easy to adjust, with high clamping power. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Features: Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings
Description
Inch-Metric Conversion Couplings feature one side with an inch-sized bore and the other a metric size. A full range of common sizes is included in the selection. External dimensions and screws are inch. They can be further modified by the user or Stafford to include keyways. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is are precision machined, non-marring, easy to adjust, with high clamping power. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Features: Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings
Datasheet
Datasheet Summary
Powered by GS/AI

The Inch/Metric Conversion Coupling 2-Piece Clamp-Type, part number 5L10230MF, is designed to connect inch-sized shafts with metric shafts. It features a two-piece construction that allows for easy assembly and adjustment, ensuring zero backlash and a smooth bore to protect shafts from damage. This coupling is precision machined from high-strength steel with a black oxide finish, providing superior torque capacity compared to set-screw-type couplings. It has a bore size of 1-1/8 inches on one side and 1-3/16 inches (30 mm) on the other, with an outside diameter of 2.125 inches and a total length of 3.250 inches. The coupling is RoHS2 and REACH compliant, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Inch/Metric Conversion Coupling 2-Piece Clamp-Type, part number 5L10230MF, is designed to connect inch-sized shafts with metric shafts. It features a two-piece construction that allows for easy assembly and adjustment, ensuring zero backlash and a smooth bore to protect shafts from damage. This coupling is precision machined from high-strength steel with a black oxide finish, providing superior torque capacity compared to set-screw-type couplings. It has a bore size of 1-1/8 inches on one side and 1-3/16 inches (30 mm) on the other, with an outside diameter of 2.125 inches and a total length of 3.250 inches. The coupling is RoHS2 and REACH compliant, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Inch/Metric Conversion Coupling 2-Piece Clamp-Type - 5L10230MF - Stafford Manufacturing Corp.
North Reading, MA, USA
Inch/Metric Conversion Coupling 2-Piece Clamp-Type
5L10230MF
Inch/Metric Conversion Coupling 2-Piece Clamp-Type 5L10230MF
Inch-Metric Conversion Couplings feature one side with an inch-sized bore and the other a metric size. A full range of common sizes is included in the selection. External dimensions and screws are inch. They can be further modified by the user or Stafford to include keyways. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is are precision machined, non-marring, easy to adjust, with high clamping power. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Features: Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings

Inch-Metric Conversion Couplings feature one side with an inch-sized bore and the other a metric size. A full range of common sizes is included in the selection. External dimensions and screws are inch. They can be further modified by the user or Stafford to include keyways.
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is are precision machined, non-marring, easy to adjust, with high clamping power. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.

Features:

  • Mate inch shafts with metric shafts
  • Zero backlash
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
  • Mate inch shafts with metric shafts
  • Zero backlash
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5L10230MF
Product Name Inch/Metric Conversion Coupling 2-Piece Clamp-Type
Design Two Piece Clamping Style
Material Carbon / Alloy Steel
Units English Design Arrangement; Metric Design Arrangement
Bore 1 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details