Remachineable Couplings are complete, except that they are supplied with a precision finished bore on one side and a pilot hole only on the other. They are designed to connect two dissimilar sized shafts in virtually any combination up to a 2” bore and maintain concentricity between each half. The piloted side can be machined by the user to any size up to that of the finished bore.
These couplings allow the user to same time and cost by customizing to the desired bore size in-house.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 5L102102REM |
| Product Name | One Piece Clamp Style Steel Remachineable Couplings |
| Design | One Piece Clamping Style |
| Material | Carbon / Alloy Steel |
| Units | English Design Arrangement |
| Bore 1 | 1.12 inch (28.57 mm) |