Stafford Manufacturing Corp. Inch/Metric Conversion Coupling 2-Piece Clamp-Type 5L01216MF

Description
Inch-Metric Conversion Couplings feature one side with an inch-sized bore and the other a metric size. A full range of common sizes is included in the selection. External dimensions and screws are inch. They can be further modified by the user or Stafford to include keyways. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is are precision machined, non-marring, easy to adjust, with high clamping power. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Features: Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings
Datasheet
Description
Inch-Metric Conversion Couplings feature one side with an inch-sized bore and the other a metric size. A full range of common sizes is included in the selection. External dimensions and screws are inch. They can be further modified by the user or Stafford to include keyways. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is are precision machined, non-marring, easy to adjust, with high clamping power. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Features: Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch/Metric Conversion Coupling 2-Piece Clamp-Type - 5L01216MF - Stafford Manufacturing Corp.
North Reading, MA, USA
Inch/Metric Conversion Coupling 2-Piece Clamp-Type
5L01216MF
Inch/Metric Conversion Coupling 2-Piece Clamp-Type 5L01216MF
Inch-Metric Conversion Couplings feature one side with an inch-sized bore and the other a metric size. A full range of common sizes is included in the selection. External dimensions and screws are inch. They can be further modified by the user or Stafford to include keyways. Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is are precision machined, non-marring, easy to adjust, with high clamping power. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Features: Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Mate inch shafts with metric shafts Zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings

Inch-Metric Conversion Couplings feature one side with an inch-sized bore and the other a metric size. A full range of common sizes is included in the selection. External dimensions and screws are inch. They can be further modified by the user or Stafford to include keyways.
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is are precision machined, non-marring, easy to adjust, with high clamping power. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.

Features:

  • Mate inch shafts with metric shafts
  • Zero backlash
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
  • Mate inch shafts with metric shafts
  • Zero backlash
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5L01216MF
Product Name Inch/Metric Conversion Coupling 2-Piece Clamp-Type
Design Two Piece Clamping Style
Material Carbon / Alloy Steel
Units English Design Arrangement; Metric Design Arrangement
Bore 1 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel / Precision Gear and dial hub, 8mm Bore, 13mm hub Dia. - S200MYM032080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; ST. Steel / Precision
Bore 1 0.3150 inch (8 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
Taper Lock Rigid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material GG20 Cast Iron
Units English Design Arrangement; Metric Design Arrangement
Bore 1 1.26 to 4.92 inch (32 to 125 mm)
View Details