Stafford Manufacturing Corp. Precision 1-Piece Clamp-Type Sleeve Flange Couplings 5L012012KPXC

Description
The Precision Sleeve Flange coupling allows for mounting components such as gears, motors, brake assemblies etc. to the coupling. The flange includes three through holes and three tapped holes. It features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. It is precision machined, non-marring, easy to adjust, with high clamping power. Features: Assure precise shaft alignment for supported shafts Axial runout less than .001 TIR Flange allows for mounting components Includes standard keyway Smooth bore protects shafts from damage
Description
The Precision Sleeve Flange coupling allows for mounting components such as gears, motors, brake assemblies etc. to the coupling. The flange includes three through holes and three tapped holes. It features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. It is precision machined, non-marring, easy to adjust, with high clamping power. Features: Assure precise shaft alignment for supported shafts Axial runout less than .001 TIR Flange allows for mounting components Includes standard keyway Smooth bore protects shafts from damage

Suppliers

Company
Product
Description
Supplier Links
Precision 1-Piece Clamp-Type Sleeve Flange Couplings - 5L012012KPXC - Stafford Manufacturing Corp.
North Reading, MA, USA
Precision 1-Piece Clamp-Type Sleeve Flange Couplings
5L012012KPXC
Precision 1-Piece Clamp-Type Sleeve Flange Couplings 5L012012KPXC
The Precision Sleeve Flange coupling allows for mounting components such as gears, motors, brake assemblies etc. to the coupling. The flange includes three through holes and three tapped holes. It features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. It is precision machined, non-marring, easy to adjust, with high clamping power. Features: Assure precise shaft alignment for supported shafts Axial runout less than .001 TIR Flange allows for mounting components Includes standard keyway Smooth bore protects shafts from damage

The Precision Sleeve Flange coupling allows for mounting components such as gears, motors, brake assemblies etc. to the coupling. The flange includes three through holes and three tapped holes.
It features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends.
Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. It is precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Assure precise shaft alignment for supported shafts
  • Axial runout less than .001 TIR
  • Flange allows for mounting components
  • Includes standard keyway
  • Smooth bore protects shafts from damage
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5L012012KPXC
Product Name Precision 1-Piece Clamp-Type Sleeve Flange Couplings
Design One Piece Clamping Style
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 0.7500 inch (19.05 mm)
Bore 2 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1873
Specs
Bore 1 0.1873 inch (4.76 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Double Disc Type Servo Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
MCPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details