Stafford Manufacturing Corp. Precision 1-Piece Clamp-Type Sleeve Couplings 5L012012KPSC

Description
Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. It is precision machined, non-marring, easy to adjust, with high clamping power. Features: Assure precise shaft alignment for supported shafts Axial runout less than .001 TIR Mate two shafts with zero backlash Includes standard keyway Smooth bore protects shafts from damage
Datasheet
Description
Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. It is precision machined, non-marring, easy to adjust, with high clamping power. Features: Assure precise shaft alignment for supported shafts Axial runout less than .001 TIR Mate two shafts with zero backlash Includes standard keyway Smooth bore protects shafts from damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision 1-Piece Clamp-Type Sleeve Couplings - 5L012012KPSC - Stafford Manufacturing Corp.
North Reading, MA, USA
Precision 1-Piece Clamp-Type Sleeve Couplings
5L012012KPSC
Precision 1-Piece Clamp-Type Sleeve Couplings 5L012012KPSC
Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends. Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. It is precision machined, non-marring, easy to adjust, with high clamping power. Features: Assure precise shaft alignment for supported shafts Axial runout less than .001 TIR Mate two shafts with zero backlash Includes standard keyway Smooth bore protects shafts from damage

Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends.
Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment. It is precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Assure precise shaft alignment for supported shafts
  • Axial runout less than .001 TIR
  • Mate two shafts with zero backlash
  • Includes standard keyway
  • Smooth bore protects shafts from damage
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5L012012KPSC
Product Name Precision 1-Piece Clamp-Type Sleeve Couplings
Design One Piece Clamping Style
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 0.7500 inch (19.05 mm)
Bore 2 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details