Stafford’s exclusive Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting, includes a keyway, and the Accu-Clamp™ design which incorporates integral self-centering clamping collars at both ends.
Designed for use on supported shafts, it maintains <.001 TIR concentricity while in use to assure precise shaft alignment.
This coupling comes completely apart to allow the most convenient assembly and adjustment. It is precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 5L010010FKPSC |
| Product Name | Precision 2-Piece Clamp-Type Sleeve Couplings |
| Design | Two Piece Clamping Style |
| Material | Carbon / Alloy Steel |
| Units | English Design Arrangement |
| Bore 1 | 0.6250 inch (15.87 mm) |
| Bore 2 | 0.6250 inch (15.87 mm) |