Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing.
For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing.
For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | Stafford Manufacturing Corp. | |
|---|---|---|
| Product Category | Rigid Couplings | Rigid Couplings |
| Product Number | 5ES014K | 5ES014K |
| Product Name | Step-Up Type Shaft Adapters with Keyways | Step-Up Stainless Steel Shaft Adapters with Keyways |
| Design | Two Piece Clamping Style | Two Piece Clamping Style |
| Features | Keyway | |
| Material | Stainless Steel | Stainless Steel |
| Units | English Design Arrangement | English Design Arrangement |
| Bore 1 | 0.8750 inch (22.22 mm) |