Stafford Manufacturing Corp. Step-Up Type Shaft Adapters with Keyways 5ES010K

Description
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required.
Datasheet
Description
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up Type Shaft Adapters with Keyways - 5ES010K - Stafford Manufacturing Corp.
North Reading, MA, USA
Step-Up Type Shaft Adapters with Keyways
5ES010K
Step-Up Type Shaft Adapters with Keyways 5ES010K
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required.

Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing.

For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Use as is to make shaft larger
  • Keyways provide added torque capacity and fixed shaft phasing
  • Fully machineable to change size or configuration
  • Eliminates need for complete shaft replacement.
  • No welding required.
Supplier's Site Datasheet
Step-Up Stainless Steel Shaft Adapters with Keyways - 5ES010K - Stafford Manufacturing Corp.
North Reading, MA, USA
Step-Up Stainless Steel Shaft Adapters with Keyways
5ES010K
Step-Up Stainless Steel Shaft Adapters with Keyways 5ES010K
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required

Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing.

For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Use as is to make shaft larger
  • Keyways provide added torque capacity and fixed shaft phasing
  • Fully machineable to change size or configuration
  • Eliminates need for complete shaft replacement.
  • No welding required
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp. Stafford Manufacturing Corp.
Product Category Rigid Couplings Rigid Couplings
Product Number 5ES010K 5ES010K
Product Name Step-Up Type Shaft Adapters with Keyways Step-Up Stainless Steel Shaft Adapters with Keyways
Design Two Piece Clamping Style Two Piece Clamping Style
Features Keyway
Material Stainless Steel Stainless Steel
Units English Design Arrangement English Design Arrangement
Bore 1 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Fittings, Couplings, and Distributors - 2171-CN-1/8-PK-6-ND - DigiKey
Specs
Material Aluminum; Aluminum
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Rigid coupling with bores of 0.1875 / 0.1875
Specs
Material Stainless Steel; 303 Stainless / None
Units English Design Arrangement
Bore 1 0.1875 inch (4.76 mm)
View Details