Stafford Manufacturing Corp. Step-Up Type Shaft Adapters with Keyways 5EL104K

Description
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required.
Datasheet
Description
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up Type Shaft Adapters with Keyways - 5EL104K - Stafford Manufacturing Corp.
North Reading, MA, USA
Step-Up Type Shaft Adapters with Keyways
5EL104K
Step-Up Type Shaft Adapters with Keyways 5EL104K
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required.

Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing.

For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Use as is to make shaft larger
  • Keyways provide added torque capacity and fixed shaft phasing
  • Fully machineable to change size or configuration
  • Eliminates need for complete shaft replacement.
  • No welding required.
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 5EL104K
Product Name Step-Up Type Shaft Adapters with Keyways
Design Two Piece Clamping Style
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Fittings, Couplings, and Distributors - 2171-CRQS-1/4T-U-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
12mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 3 & 3mm. - S51CBYM030030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
View Details