Stafford Manufacturing Corp. Step-Up Type Shaft Adapters with Keyways 5EL012K

Description
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required.
Description
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required.
Datasheet
Datasheet Summary
Powered by GS/AI

The Step-Up Type Shaft Adapter with Keyways, part number 5EL012K, is designed to modify, extend, or repair existing shafts without the need for complete replacement. It features a bore size of 3/4 inch and accommodates standard hardened round shafts. The adapter is precision machined from steel alloy 1215 and has a black oxide finish, ensuring durability and high clamping power. Key specifications include an outside diameter of 1.750 inches, a total length of 4.250 inches, and a shaft diameter of 1 inch. The coupling keyway size is 3/16 inch, and the shaft keyway size is 1/4 inch. The product weighs approximately 1.61 pounds and is compliant with RoHS2 and REACH regulations. The recessed screw is made of alloy steel, measuring 1/4-28 x 3/4 inches. This adapter provides added torque capacity and fixed shaft phasing, making it a practical choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Step-Up Type Shaft Adapter with Keyways, part number 5EL012K, is designed to modify, extend, or repair existing shafts without the need for complete replacement. It features a bore size of 3/4 inch and accommodates standard hardened round shafts. The adapter is precision machined from steel alloy 1215 and has a black oxide finish, ensuring durability and high clamping power. Key specifications include an outside diameter of 1.750 inches, a total length of 4.250 inches, and a shaft diameter of 1 inch. The coupling keyway size is 3/16 inch, and the shaft keyway size is 1/4 inch. The product weighs approximately 1.61 pounds and is compliant with RoHS2 and REACH regulations. The recessed screw is made of alloy steel, measuring 1/4-28 x 3/4 inches. This adapter provides added torque capacity and fixed shaft phasing, making it a practical choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Step-Up Type Shaft Adapters with Keyways - 5EL012K - Stafford Manufacturing Corp.
North Reading, MA, USA
Step-Up Type Shaft Adapters with Keyways
5EL012K
Step-Up Type Shaft Adapters with Keyways 5EL012K
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required.

Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing.

For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Use as is to make shaft larger
  • Keyways provide added torque capacity and fixed shaft phasing
  • Fully machineable to change size or configuration
  • Eliminates need for complete shaft replacement.
  • No welding required.
Supplier's Site Datasheet
Step-Up Steel Shaft Adapters with Keyways - 5EL012K - Stafford Manufacturing Corp.
North Reading, MA, USA
Step-Up Steel Shaft Adapters with Keyways
5EL012K
Step-Up Steel Shaft Adapters with Keyways 5EL012K
Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. Features: Use as is to make shaft larger Keyways provide added torque capacity and fixed shaft phasing Fully machineable to change size or configuration Eliminates need for complete shaft replacement. No welding required

Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing.

For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Use as is to make shaft larger
  • Keyways provide added torque capacity and fixed shaft phasing
  • Fully machineable to change size or configuration
  • Eliminates need for complete shaft replacement.
  • No welding required
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp. Stafford Manufacturing Corp.
Product Category Rigid Couplings Rigid Couplings
Product Number 5EL012K 5EL012K
Product Name Step-Up Type Shaft Adapters with Keyways Step-Up Steel Shaft Adapters with Keyways
Design Two Piece Clamping Style Two Piece Clamping Style
Features Keyway
Material Carbon / Alloy Steel Carbon / Alloy Steel
Units English Design Arrangement English Design Arrangement
Bore 1 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings, Couplings, and Distributors - 2171-CRQS-8-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details