Stafford Manufacturing Corp. UNF/ UNC Two-Piece Stainless Steel Threaded Collars 4S006F

Description
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet
Description
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNF/ UNC Two-Piece Stainless Steel Threaded Collars - 4S006F - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/ UNC Two-Piece Stainless Steel Threaded Collars
4S006F
UNF/ UNC Two-Piece Stainless Steel Threaded Collars 4S006F
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Can be placed anywhere on shaft
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 4S006F
Product Name UNF/ UNC Two-Piece Stainless Steel Threaded Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 300 lbs (136 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
C2: Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars - 8236985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.63 inch (16.0 mm)
Bore 1.102 inch (28.0 mm)
View Details