Stafford Manufacturing Corp. UNF/ UNC One-Piece Steel Threaded Collars 4L100

Description
UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Description
UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

Suppliers

Company
Product
Description
Supplier Links
UNF/ UNC One-Piece Steel Threaded Collars - 4L100 - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/ UNC One-Piece Steel Threaded Collars
4L100
UNF/ UNC One-Piece Steel Threaded Collars 4L100
UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 4L100
Product Name UNF/ UNC One-Piece Steel Threaded Collars
Collar Type One Piece Clamp Style Threaded Collar
Collar Material Steel
Axial Load 1500 lbs (680 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7784957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.433 inch (11.0 mm)
O.D. 0.89 inch (22.5 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
0.5
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.44 inch (11.1 mm)
View Details