Stafford Manufacturing Corp. UNF/UNC Threaded Stainless Steel Hinge-Type Collars 3S100FH

Description
UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft No fumbling or loose screws Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet
Description
UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft No fumbling or loose screws Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNF/UNC Threaded Stainless Steel Hinge-Type Collars - 3S100FH - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/UNC Threaded Stainless Steel Hinge-Type Collars
3S100FH
UNF/UNC Threaded Stainless Steel Hinge-Type Collars 3S100FH
UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft No fumbling or loose screws Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread).
Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub.

They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Can be placed anywhere on shaft
  • No fumbling or loose screws
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site Datasheet
UNF/UNC Stainless Steel Hinge Type Threaded Collars - 3S100FH - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/UNC Stainless Steel Hinge Type Threaded Collars
3S100FH
UNF/UNC Stainless Steel Hinge Type Threaded Collars 3S100FH
UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft No fumbling or loose screws Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread).
Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Can be placed anywhere on shaft
  • No fumbling or loose screws
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp. Stafford Manufacturing Corp.
Product Category Shaft Collars Shaft Collars
Product Number 3S100FH 3S100FH
Product Name UNF/UNC Threaded Stainless Steel Hinge-Type Collars UNF/UNC Stainless Steel Hinge Type Threaded Collars
Collar Type Hinge Shaft One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

TC1: One-Piece Clamp Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Shaft Collars - 145674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
Width 0.51 inch (13.0 mm)
View Details
Stop Collar - Split, 1.500
Specs
Collar Type Two piece Clamp Style
Bore 1.500 inch (38.1 mm)
View Details
Steel Shaft Collars - 40107 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details