Stafford Manufacturing Corp. UNF/ UNC Two-Piece Steel Threaded Collars 3L108F

Description
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet
Description
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNF/ UNC Two-Piece Steel Threaded Collars - 3L108F - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/ UNC Two-Piece Steel Threaded Collars
3L108F
UNF/ UNC Two-Piece Steel Threaded Collars 3L108F
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Can be placed anywhere on shaft
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 3L108F
Product Name UNF/ UNC Two-Piece Steel Threaded Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Axial Load 1500 lbs (680 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 8236941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.31 inch (8.0 mm)
Bore 0.315 inch (8.0 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
0.0935
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.12 inch (3.0 mm)
View Details