Stafford Manufacturing Corp. UNF/UNC Threaded Steel Hinge-Type Collars 3L104FH

Description
UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft No fumbling or loose screws Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Description
UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft No fumbling or loose screws Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet
Datasheet Summary
Powered by GS/AI

The UNF/UNC Threaded Steel Hinge-Type Collar, part number 3L104FH, is designed for use on standard UNF (fine thread) and UNC (coarse thread) threaded shafts. This high-strength collar features a smooth bore that prevents shaft damage and provides equivalent axial holding power to conventional collars. Weighing approximately 0.34 lb, it has an outside diameter of 2.250 inches and a width of 0.500 inches. The collar is made from 1215 steel with a black oxide finish and includes a recessed screw made of alloy steel. It is RoHS2 and REACH compliant, ensuring adherence to environmental standards. The design allows for easy assembly, repositioning, and disassembly, making it suitable for applications where quick operation is essential, particularly in constrained environments.

Datasheet Summary
Powered by GS/AI

The UNF/UNC Threaded Steel Hinge-Type Collar, part number 3L104FH, is designed for use on standard UNF (fine thread) and UNC (coarse thread) threaded shafts. This high-strength collar features a smooth bore that prevents shaft damage and provides equivalent axial holding power to conventional collars. Weighing approximately 0.34 lb, it has an outside diameter of 2.250 inches and a width of 0.500 inches. The collar is made from 1215 steel with a black oxide finish and includes a recessed screw made of alloy steel. It is RoHS2 and REACH compliant, ensuring adherence to environmental standards. The design allows for easy assembly, repositioning, and disassembly, making it suitable for applications where quick operation is essential, particularly in constrained environments.

Suppliers

Company
Product
Description
Supplier Links
UNF/UNC Threaded Steel Hinge-Type Collars - 3L104FH - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/UNC Threaded Steel Hinge-Type Collars
3L104FH
UNF/UNC Threaded Steel Hinge-Type Collars 3L104FH
UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft No fumbling or loose screws Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread).
Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub.

They are easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Shaft Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Can be placed anywhere on shaft
  • No fumbling or loose screws
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site Datasheet
UNF/UNC Steel Hinge Type Threaded Collars - 3L104FH - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/UNC Steel Hinge Type Threaded Collars
3L104FH
UNF/UNC Steel Hinge Type Threaded Collars 3L104FH
UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft No fumbling or loose screws Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread).
Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. Hinge Shaft Collars are functionally similar to two-piece collars, for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Can be placed anywhere on shaft
  • No fumbling or loose screws
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp. Stafford Manufacturing Corp.
Product Category Shaft Collars Shaft Collars
Product Number 3L104FH 3L104FH
Product Name UNF/UNC Threaded Steel Hinge-Type Collars UNF/UNC Steel Hinge Type Threaded Collars
Collar Type Hinge Shaft One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

MC2:Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Shaft Collars - 2346965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Stainless Steel; Stainless Steel
View Details
16.00(+0.013/-0.000)mm Bore, 32mm Outside Diameter, 12mm Width, Integral Collar & Shim, manufactured from 303 Stainless Steel - S25CY9MPC1532 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.47 inch (12.0 mm)
Bore 0.630 inch (16.0 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details