Stafford Manufacturing Corp. One Piece Accu-ClampTM Threaded Collars 3L012ACM

Description
The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. Features: Provides a square and rigid method for mounting components on threaded shafts Fully machineable face on one side for drilling, tapping, etc. Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability
Datasheet
Description
The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. Features: Provides a square and rigid method for mounting components on threaded shafts Fully machineable face on one side for drilling, tapping, etc. Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Accu-ClampTM Threaded Collars - 3L012ACM - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Accu-ClampTM Threaded Collars
3L012ACM
One Piece Accu-ClampTM Threaded Collars 3L012ACM
The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. Features: Provides a square and rigid method for mounting components on threaded shafts Fully machineable face on one side for drilling, tapping, etc. Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability

The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc.

Features:

  • Provides a square and rigid method for mounting components on threaded shafts
  • Fully machineable face on one side for drilling, tapping, etc.
  • Integral clamp provides high strength, non-marring hold
  • 1117 Steel for easy machineability
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 3L012ACM
Product Name One Piece Accu-ClampTM Threaded Collars
Collar Type One Piece Clamp Style Threaded Collar
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details
One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
Shaft Collars - 8236995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.71 inch (18.0 mm)
Bore 1.575 inch (40.0 mm)
View Details