Stafford Manufacturing Corp. Two Piece Accu-ClampTM Threaded Collars 3L010FACM

Description
The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. Features: Provides a square and rigid method for mounting components on threaded shafts Fully machineable face on one side for drilling, tapping, etc. Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability
Description
The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. Features: Provides a square and rigid method for mounting components on threaded shafts Fully machineable face on one side for drilling, tapping, etc. Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability

Suppliers

Company
Product
Description
Supplier Links
Two Piece Accu-ClampTM Threaded Collars - 3L010FACM - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Accu-ClampTM Threaded Collars
3L010FACM
Two Piece Accu-ClampTM Threaded Collars 3L010FACM
The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc. Features: Provides a square and rigid method for mounting components on threaded shafts Fully machineable face on one side for drilling, tapping, etc. Integral clamp provides high strength, non-marring hold 1117 Steel for easy machineability

The Accu-Clamp™ Threaded Collar provides a square and rigid method for mounting components on standard UNF threaded shafts. It combines a non-marring clamp with a solid working face that is fully machineable. It can be used as is, or modified by drilling, tapping, threading, turning, knurling, etc.

Features:

  • Provides a square and rigid method for mounting components on threaded shafts
  • Fully machineable face on one side for drilling, tapping, etc.
  • Integral clamp provides high strength, non-marring hold
  • 1117 Steel for easy machineability
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 3L010FACM
Product Name Two Piece Accu-ClampTM Threaded Collars
Collar Type One Piece Clamp Style Threaded Collar
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 814843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 0.236 inch (6.0 mm)
O.D. 0.63 inch (16.0 mm)
View Details
One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details
0.3125
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.31 inch (7.9 mm)
View Details