UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 3L004F |
| Product Name | UNF/ UNC Two-Piece Steel Threaded Collars |
| Collar Type | Two piece Clamp Style |
| Collar Material | Steel |
| Axial Load | 200 lbs (90.7 kg) |
| Units | English |