Stafford Manufacturing Corp. Metric Set-Screw Stainless Steel Collars 34SM020

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel
Datasheet
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Set-Screw Stainless Steel Collars - 34SM020 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric Set-Screw Stainless Steel Collars
34SM020
Metric Set-Screw Stainless Steel Collars 34SM020
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel

Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw.
Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.

Features:

  • Fully metric, including set screw
  • Simple and economical
  • Available in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 34SM020
Product Name Metric Set-Screw Stainless Steel Collars
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 2.50 Od Tube - 910-9901-0250 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
Steel Shaft Collars - 40101 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
4MM Bore, 12.5MM O.D., 7MM Wide, Brass/Black OX., Collar Style - S25FB9MPC0412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.28 inch (7.0 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details