The Metric Set-Screw Stainless Steel Collar, part number 34SM004, is designed for applications requiring a fully metric solution. It is constructed from 304 stainless steel and features a bore size of 4 mm, an outside diameter of 8 mm, and a width of 5 mm. The collar utilizes a set screw (M2.5 x 3 mm) made of stainless steel, which functions by embedding into the surface of a softer shaft, making it suitable for applications where frequent adjustments are not necessary. Weighing approximately 0.01 lb, this collar is RoHS2 and REACH compliant, ensuring it meets environmental standards. The product is manufactured in China and is part of Stafford's standard series of shaft collars.
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw.
Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 34SM004 |
| Product Name | Metric Set-Screw Stainless Steel Collars |
| Collar Type | One Piece Set Screw |
| Collar Material | Stainless Steel |
| Units | Metric |