Stafford Manufacturing Corp. Metric Set-Screw Steel Collars 34LM045P2

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel
Datasheet
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Set-Screw Steel Collars - 34LM045P2 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric Set-Screw Steel Collars
34LM045P2
Metric Set-Screw Steel Collars 34LM045P2
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel

Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw.
Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.

Features:

  • Fully metric, including set screw
  • Simple and economical
  • Available in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 34LM045P2
Product Name Metric Set-Screw Steel Collars
Collar Type One Piece Set Screw
Collar Material Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 1828016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.39 inch (10.0 mm)
Bore 0.433 inch (11.0 mm)
View Details
One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details
0.75
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details