Stafford Manufacturing Corp. Metric Set-Screw Steel Collars 34LM040P5

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel
Datasheet
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Set-Screw Steel Collars - 34LM040P5 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric Set-Screw Steel Collars
34LM040P5
Metric Set-Screw Steel Collars 34LM040P5
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel

Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw.
Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.

Features:

  • Fully metric, including set screw
  • Simple and economical
  • Available in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 34LM040P5
Product Name Metric Set-Screw Steel Collars
Collar Type One Piece Set Screw
Collar Material Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
MC1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details
Shaft Collars - 145622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Steel
View Details