Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw.
Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 34LM030P2 |
| Product Name | Metric Set-Screw Steel Collars |
| Collar Type | One Piece Set Screw |
| Collar Material | Steel |
| Units | Metric |