Stafford Manufacturing Corp. Metric Set-Screw Steel Collars 34LM010P5

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel
Datasheet
Datasheet Summary
Powered by GS/AI

The Metric Set-Screw Steel Collar, part number 34LM010P5, is designed for use in applications requiring a simple and economical solution. This collar is fully metric, including its M5 x 8mm set screw, which is made of alloy steel. It features a bore size of 10 mm, an outside diameter of 20 mm, and a width of 10 mm. The collar is constructed from steel with a black oxide finish and has a weight of approximately 0.04 lb. It is RoHS2 and REACH compliant, indicating adherence to environmental regulations. This product is suitable for applications where frequent adjustments are not necessary, as it functions by gouging the set screw into the surface of a soft shaft.

Datasheet Summary
Powered by GS/AI

The Metric Set-Screw Steel Collar, part number 34LM010P5, is designed for use in applications requiring a simple and economical solution. This collar is fully metric, including its M5 x 8mm set screw, which is made of alloy steel. It features a bore size of 10 mm, an outside diameter of 20 mm, and a width of 10 mm. The collar is constructed from steel with a black oxide finish and has a weight of approximately 0.04 lb. It is RoHS2 and REACH compliant, indicating adherence to environmental regulations. This product is suitable for applications where frequent adjustments are not necessary, as it functions by gouging the set screw into the surface of a soft shaft.

Suppliers

Company
Product
Description
Supplier Links
Metric Set-Screw Steel Collars - 34LM010P5 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric Set-Screw Steel Collars
34LM010P5
Metric Set-Screw Steel Collars 34LM010P5
Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Fully metric, including set screw Simple and economical Available in steel and stainless steel

Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw.
Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration.

Features:

  • Fully metric, including set screw
  • Simple and economical
  • Available in steel and stainless steel
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 34LM010P5
Product Name Metric Set-Screw Steel Collars
Collar Type One Piece Set Screw
Collar Material Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 2.50 Od Tube - 910-9901-0250 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Locking Bushes - 7542554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 1.500 inch (38.1 mm)
O.D. 2.38 inch (60.3 mm)
View Details