Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws.
2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 32SM006 |
| Product Name | Metric Two-Piece Stainless Steel Clamp-Type Collars |
| Collar Type | Two piece Clamp Style |
| Collar Material | Stainless Steel |
| Units | Metric |