Stafford Manufacturing Corp. 2-Piece Stainless Steel Clamp-Type Pipe Collars 32S014PC

Description
Pipe Collars feature a bore that matches the outside diameter of standard Schedule 40 pipe. The collar can be machined to the user’s specifications to mount to a surface or component. 2-Piece Clamp-Type Collars can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bores match OD of Schedule 40 Pipe Can be machined to mount to surface or component Can be placed anywhere on pipe or tube
Datasheet
Description
Pipe Collars feature a bore that matches the outside diameter of standard Schedule 40 pipe. The collar can be machined to the user’s specifications to mount to a surface or component. 2-Piece Clamp-Type Collars can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bores match OD of Schedule 40 Pipe Can be machined to mount to surface or component Can be placed anywhere on pipe or tube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece Stainless Steel Clamp-Type Pipe Collars - 32S014PC - Stafford Manufacturing Corp.
North Reading, MA, USA
2-Piece Stainless Steel Clamp-Type Pipe Collars
32S014PC
2-Piece Stainless Steel Clamp-Type Pipe Collars 32S014PC
Pipe Collars feature a bore that matches the outside diameter of standard Schedule 40 pipe. The collar can be machined to the user’s specifications to mount to a surface or component. 2-Piece Clamp-Type Collars can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bores match OD of Schedule 40 Pipe Can be machined to mount to surface or component Can be placed anywhere on pipe or tube

Pipe Collars feature a bore that matches the outside diameter of standard Schedule 40 pipe. The collar can be machined to the user’s specifications to mount to a surface or component.
2-Piece Clamp-Type Collars can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Bores match OD of Schedule 40 Pipe
  • Can be machined to mount to surface or component
  • Can be placed anywhere on pipe or tube
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 32S014PC
Product Name 2-Piece Stainless Steel Clamp-Type Pipe Collars
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 145635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Stainless Steel; 304 Stainless Steel
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
0.125
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.25 inch (6.3 mm)
View Details