Stafford Manufacturing Corp. Hinge Type Stainless Steel Pipe Mounting Collars 32S011HPCP

Description
Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a flat and a countersunk, tapped hole to mount easily to a surface or component, or hung from a threaded rod. Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. A Hinge Collar is functionally similar to a two-piece collar, but since it works as a single unit, it is easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube Supplied with mounting screw
Datasheet
Description
Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a flat and a countersunk, tapped hole to mount easily to a surface or component, or hung from a threaded rod. Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. A Hinge Collar is functionally similar to a two-piece collar, but since it works as a single unit, it is easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube Supplied with mounting screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinge Type Stainless Steel  Pipe Mounting Collars - 32S011HPCP - Stafford Manufacturing Corp.
North Reading, MA, USA
Hinge Type Stainless Steel Pipe Mounting Collars
32S011HPCP
Hinge Type Stainless Steel Pipe Mounting Collars 32S011HPCP
Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a flat and a countersunk, tapped hole to mount easily to a surface or component, or hung from a threaded rod. Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. A Hinge Collar is functionally similar to a two-piece collar, but since it works as a single unit, it is easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time. Hinge Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube Supplied with mounting screw

Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a flat and a countersunk, tapped hole to mount easily to a surface or component, or hung from a threaded rod.

Stafford’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints.

A Hinge Collar is functionally similar to a two-piece collar, but since it works as a single unit, it is easy to assemble, reposition, and take apart; eliminating fumbling, lost screws and wasted time.

Hinge Collars provide the same axial holding power as conventional collars. They have a smooth bore that will not damage shafts.

Features:

  • Mount pipes or tubes to components
  • Bores match OD of Schedule 40 Pipe
  • Stack multiple collars
  • Can be placed anywhere on pipe or tube
  • Supplied with mounting screw
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 32S011HPCP
Product Name Hinge Type Stainless Steel Pipe Mounting Collars
Collar Type Hinge Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details
0.1562
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
Clevis Bolt Threaded Collar - 2-12SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.62 inch (15.9 mm)
O.D. 3.25 inch (82.5 mm)
View Details
One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details