Stafford Manufacturing Corp. Two Piece Stainless Steel Clamp Type Collars 32S010

Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Piece Stainless Steel Clamp Type Collar, part number 32S010, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or split hubs. This collar can be completely disassembled and repositioned anywhere on a shaft, providing flexibility in application. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar is made from 304 stainless steel and has an outside diameter of 1.313 inches, a bore size of 5/8 inch, and a width of 0.438 inches. It utilizes a 10-32 x 1/2 screw made from 18-8 stainless steel. The collar weighs approximately 0.12 pounds and is compliant with RoHS2 and REACH regulations. The product is categorized as an economy version within the standard series, making it a cost-effective option for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Two Piece Stainless Steel Clamp Type Collar, part number 32S010, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or split hubs. This collar can be completely disassembled and repositioned anywhere on a shaft, providing flexibility in application. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar is made from 304 stainless steel and has an outside diameter of 1.313 inches, a bore size of 5/8 inch, and a width of 0.438 inches. It utilizes a 10-32 x 1/2 screw made from 18-8 stainless steel. The collar weighs approximately 0.12 pounds and is compliant with RoHS2 and REACH regulations. The product is categorized as an economy version within the standard series, making it a cost-effective option for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Two Piece Stainless Steel Clamp Type Collars - 32S010 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Stainless Steel Clamp Type Collars
32S010
Two Piece Stainless Steel Clamp Type Collars 32S010
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 32S010
Product Name Two Piece Stainless Steel Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 700 lbs (317 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Clevis Bolt Threaded Collar - 3/4-16SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.50 inch (12.7 mm)
O.D. 1.75 inch (44.4 mm)
View Details