Stafford Manufacturing Corp. Metric Two-Piece Steel Clamp-Type Collars 32LM050

Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Two-Piece Steel Clamp-Type Collars - 32LM050 - Stafford Manufacturing Corp.
North Reading, MA, USA
Metric Two-Piece Steel Clamp-Type Collars
32LM050
Metric Two-Piece Steel Clamp-Type Collars 32LM050
Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. 2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fully metric, including clamp screws Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws.
2-Piece Clamp-Type Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fully metric, including clamp screws
  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 32LM050
Product Name Metric Two-Piece Steel Clamp-Type Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Clevis Bolt Threaded Collar - 2-12SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.62 inch (15.9 mm)
O.D. 3.25 inch (82.5 mm)
View Details
MC: Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Stainless Steel
Units Metric
Width 0.20 to 0.71 inch (5.0 to 18.0 mm)
View Details
One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details