Stafford Manufacturing Corp. Two Piece Steel Clamp Type Collars 32L105

Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Piece Steel Clamp Type Collar, part number 32L105, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or split hubs. This collar can be completely disassembled and repositioned anywhere on a shaft, providing flexibility in application. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. Manufactured from A283grC steel with a black oxide finish, this collar is part of the economy series and weighs approximately 0.40 lb. It has a bore size of 1-5/16 inches, an outside diameter of 2.125 inches, and a width of 0.563 inches. The collar uses a 1/4-28 x 5/8 alloy steel screw for secure clamping. It is RoHS2 and REACH compliant, indicating adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Two Piece Steel Clamp Type Collar, part number 32L105, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or split hubs. This collar can be completely disassembled and repositioned anywhere on a shaft, providing flexibility in application. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. Manufactured from A283grC steel with a black oxide finish, this collar is part of the economy series and weighs approximately 0.40 lb. It has a bore size of 1-5/16 inches, an outside diameter of 2.125 inches, and a width of 0.563 inches. The collar uses a 1/4-28 x 5/8 alloy steel screw for secure clamping. It is RoHS2 and REACH compliant, indicating adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Two Piece Steel Clamp Type Collars - 32L105 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Steel Clamp Type Collars
32L105
Two Piece Steel Clamp Type Collars 32L105
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 32L105
Product Name Two Piece Steel Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Axial Load 1500 lbs (680 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40104 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
C2: Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details