Stafford Manufacturing Corp. 2-Piece Steel Clamp-Type Pipe Collars 32L011PC

Description
Pipe Collars feature a bore that matches the outside diameter of standard Schedule 40 pipe. The collar can be machined to the user’s specifications to mount to a surface or component. 2-Piece Clamp-Type Collars can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bores match OD of Schedule 40 Pipe Can be machined to mount to surface or component Can be placed anywhere on pipe or tube
Datasheet
Description
Pipe Collars feature a bore that matches the outside diameter of standard Schedule 40 pipe. The collar can be machined to the user’s specifications to mount to a surface or component. 2-Piece Clamp-Type Collars can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bores match OD of Schedule 40 Pipe Can be machined to mount to surface or component Can be placed anywhere on pipe or tube
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Piece Steel Clamp-Type Pipe Collars - 32L011PC - Stafford Manufacturing Corp.
North Reading, MA, USA
2-Piece Steel Clamp-Type Pipe Collars
32L011PC
2-Piece Steel Clamp-Type Pipe Collars 32L011PC
Pipe Collars feature a bore that matches the outside diameter of standard Schedule 40 pipe. The collar can be machined to the user’s specifications to mount to a surface or component. 2-Piece Clamp-Type Collars can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bores match OD of Schedule 40 Pipe Can be machined to mount to surface or component Can be placed anywhere on pipe or tube

Pipe Collars feature a bore that matches the outside diameter of standard Schedule 40 pipe. The collar can be machined to the user’s specifications to mount to a surface or component.
2-Piece Clamp-Type Collars can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Bores match OD of Schedule 40 Pipe
  • Can be machined to mount to surface or component
  • Can be placed anywhere on pipe or tube
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 32L011PC
Product Name 2-Piece Steel Clamp-Type Pipe Collars
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40101 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Clevis Bolt Threaded Collar - 5/16-24SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.25 inch (6.3 mm)
O.D. 0.81 inch (20.6 mm)
View Details
Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details
C1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details